JINPAT Electronics 6 Circuits Capsule Slip Ring LPC-06A

Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet
Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Circuits Capsule Slip Ring - LPC-06A - JINPAT Electronics
Seattle, WA, USA
6 Circuits Capsule Slip Ring
LPC-06A
6 Circuits Capsule Slip Ring LPC-06A
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-06A
Product Name 6 Circuits Capsule Slip Ring
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
Maximum Voltage 240 volts
Operating Temp -76 to 410 F (-60 to 210 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant hollow shaft slip ring 3 channels 40A and 2 channels 10A -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 5
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Rings - F 2511 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details
Capsule Slip Ring with 8 Circuits - LPC-08U - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
View Details