JINPAT Electronics 3 Circuits Compact Capsule Slip Ring LPC-03P

Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet
Description
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Circuits Compact Capsule Slip Ring - LPC-03P - JINPAT Electronics
Seattle, WA, USA
3 Circuits Compact Capsule Slip Ring
LPC-03P
3 Circuits Compact Capsule Slip Ring LPC-03P
LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

LPC series is a group of Capsule Slip Rings of compact design with the outer diameter of 22-54 mm. Adopted the advanced military surface processing technique and gold-gold contact, such capsule slip rings are suitable perfectly for application where weak signal transmission is dominated.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-03P
Product Name 3 Circuits Compact Capsule Slip Ring
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
Maximum Voltage 240 volts
Operating Temp -76 to 410 F (-60 to 210 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Large Bore 100mm inner diameter Through Hole Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Maximum Current 2 to 20 amps
View Details
Miniature Slip Ring with Reliable Performance - LPM-06G - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 6
Speed 0.0 to 300 rpm
View Details
Self Contained Slip Ring Assemblies - 1.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 24
View Details