JFW Industries, Inc. DC Block 50DB-039

Description
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Block - 50DB-039 - JFW Industries, Inc.
Indianapolis, IN, USA
DC Block
50DB-039
DC Block 50DB-039
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility.
Our DC blocks can be easily integrated into almost any RF system.
Here are some of the options to choose from...

  • DC blocks with RF passing from 10 kHz to 18 GHz
  • 50 Ohm and 75 Ohm DC block (other impedance values also available upon request)
  • Low insertion loss
  • Inner and outer DC blocks available
  • Breakdown voltages up to 200 Volts
  • Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more)
  • Ask about mismatched terminations.
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category DC Blocks
Product Number 50DB-039
Product Name DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62CD0R7B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 20 to 40 GHz
View Details
DC BLOCK K-F/K-M 40GHZ RoHS - BLK-K44+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
DC Block - 75DB-001 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; TNC
Impedance 75-Ohm
Frequency 1.00E-3 to 2.5 GHz
View Details