J. W. Winco, Inc. GN 924

Description
pressure die-cast with powder coated matte black pebble finish or silver textured finish Rim is concentric and square to bore Revolving handle (as shown in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798 series No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required
Description
pressure die-cast with powder coated matte black pebble finish or silver textured finish Rim is concentric and square to bore Revolving handle (as shown in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798 series No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required

Suppliers

Company
Product
Description
Supplier Links
GN 924 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 924
GN 924
pressure die-cast with powder coated matte black pebble finish or silver textured finish Rim is concentric and square to bore Revolving handle (as shown in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798 series No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required

pressure die-cast with powder coated matte black pebble finish or silver textured finish
Rim is concentric and square to bore
Revolving handle (as shown in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798 series

No mounting hole in handwheel rim for handwheel without handle
Handle shipped loose; mounting of handle is required

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handwheels
Product Name GN 924
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22642 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle Revolving
View Details
Aluminum Indicator Handwheel - SHK - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Hand Wheels - 1611994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 6.3 inch (160 mm)
View Details
Control Hand Wheel - WSH-21 - Reid Supply
Specs
Style Solid
Bore Shape Bore
Material Aluminum; Aluminum
View Details