Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
J. W. WINCO, INC.
6848-HNI
J. W. Winco, Inc.
6848-HNI
Description
Corrosion resistant
J. W. Winco, Inc.
Done
Description
Corrosion resistant
Suppliers
Company
Product
Description
Supplier Links
J. W. Winco, Inc.
New Berlin, WI, USA
6848-HNI
6848-HNI
Corrosion resistant
Corrosion resistant
Supplier's Site
Technical Specifications
J. W. Winco, Inc.
Product Category
Hand Clamps
Product Name
6848-HNI
Clamp Type
Toggle Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Hand Knob Toggle Screws
36308
Specs
Clamp Type
Toggle Clamp
View Details
Certex UK
Beam Clamp IPBC WLL ton 1
502100100200210
Specs
Body Material
Steel; Alloy steel.
Clamping Width
0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force
2205 lbs (1000 kg)
View Details
RS Components, Ltd.
Clamps
1253833
Specs
Clamp Type
Screw clamp
Body Material
Steel; Steel
Capacity / Jaw Opening
7.87 inch (200 mm)
View Details
Appleton Electric
Beam Clamp
BH-500-10
Specs
Body Material
Malleable Iron
Capacity / Jaw Opening
0.9400 inch (23.88 mm)
View Details