J. W. Winco, Inc. 40370

Description
Cross Ref.: De-Sta-Co series and part #375. To order optional catch plate, use part # JW-40370-LP
Description
Cross Ref.: De-Sta-Co series and part #375. To order optional catch plate, use part # JW-40370-LP

Suppliers

Company
Product
Description
Supplier Links
40370 -  - J. W. Winco, Inc.
New Berlin, WI, USA
40370
40370
Cross Ref.: De-Sta-Co series and part #375. To order optional catch plate, use part # JW-40370-LP

Cross Ref.: De-Sta-Co series and part #375.
To order optional catch plate, use part # JW-40370-LP

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 40370
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
101-A -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details