J. W. Winco, Inc. 201-B

Description
Cross Ref.: De-Sta-Co Series 215 Accepts all JW-FC series 1/4-20 diameter spindles
Description
Cross Ref.: De-Sta-Co Series 215 Accepts all JW-FC series 1/4-20 diameter spindles

Suppliers

Company
Product
Description
Supplier Links
201-B -  - J. W. Winco, Inc.
New Berlin, WI, USA
201-B
201-B
Cross Ref.: De-Sta-Co Series 215 Accepts all JW-FC series 1/4-20 diameter spindles

Cross Ref.: De-Sta-Co Series 215
Accepts all JW-FC series 1/4-20 diameter spindles

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 201-B
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70011 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2726510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details