Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 HT1-60 G1/8-IG 10.01.01.11150

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 HT1-60 G1/8-IG - 10.01.01.11150 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 HT1-60 G1/8-IG
10.01.01.11150
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 HT1-60 G1/8-IG 10.01.01.11150
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11150
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 20 HT1-60 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-75-1/4-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038356 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFG 30 NBR-55 N007 - 10.01.01.00014 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 28.8 mm (1.13 inch)
Stroke 2 mm (0.0787 inch)
View Details
Flat Vacuum Cup / Suction Cup - VC 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 15 to 110 mm (0.5906 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details