Festo Corporation Vacuum suction cup ESS-10X30-ON

Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet
Description
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum suction cup - ESS-10X30-ON - Festo Corporation
Islandia, NY, United States
Vacuum suction cup
ESS-10X30-ON
Vacuum suction cup ESS-10X30-ON
Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector Vacuum suction cup with mounting thread
  • Suction cup consisting of the suction cup itself, plus the support plate with mounting
  • Suction cup volume: 0.002 … 245 cm³
  • Min. workpiece radius: 10 … 680 mm
  • Mounting for suction cup holder: internal thread, external thread, push-in connector
  • Vacuum suction cup with mounting thread
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number ESS-10X30-ON
Product Name Vacuum suction cup
Type Flat
Material NBR
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material NBR
View Details
Suction cup insert - OASI-10 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Vacuum suction cup - ESS-50-BT-M10 - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Vacuum suction cup holder - ESH-HDL-3-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details