Schmalz Inc. Suction cup connection nipple SA-NIP N004 G1/8-IG DN200 10.01.01.03520

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup connection nipple SA-NIP N004 G1/8-IG DN200 - 10.01.01.03520 - Schmalz Inc.
Raleigh, NC, United States
Suction cup connection nipple SA-NIP N004 G1/8-IG DN200
10.01.01.03520
Suction cup connection nipple SA-NIP N004 G1/8-IG DN200 10.01.01.03520
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Flanges and Fittings
Product Number 10.01.01.03520
Product Name Suction cup connection nipple SA-NIP N004 G1/8-IG DN200
Materials Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 - 100889150 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Stainless Steel Tubing Fittings for Vacuum Applications - Tees - Swagelok Company
Specs
Component Type Tee
Port Type Tube
Materials Stainless
View Details
Flange Connections ISO-KF - Series 310 - VAT, Inc.
Specs
Component Type Clamp; FlangeAssembly; Centering Ring; Blank-off; Flange
Port Type Flange; ButtWeld
Flange System & Fitting Seal Metal Seal; ISO-KF (Small Clamped, <2")
View Details