Isotech, Inc. Neoprene/Elastomeric Floor Mounted Seismic Isolator TTB-Restrained-Double-Deflection-Isolators

Description
IBC Compliant TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 250 – 1,000 lbs. offers several solutions for light and medium load applications Low natural frequency of 9 Hz at maximum load provides structure-borne noise attenuation in even the most difficult environments Low profile housing design permits vertical installation where space is restricted Built-in, seismic snubbing keeps equipment secure Damping ratio of 5:1 offers excellent energy dissipation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 250 – 1,000 lbs. offers several solutions for light and medium load applications Low natural frequency of 9 Hz at maximum load provides structure-borne noise attenuation in even the most difficult environments Low profile housing design permits vertical installation where space is restricted Built-in, seismic snubbing keeps equipment secure Damping ratio of 5:1 offers excellent energy dissipation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neoprene/Elastomeric Floor Mounted Seismic Isolator - TTB-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Seismic Isolator
TTB-Restrained-Double-Deflection-Isolators
Neoprene/Elastomeric Floor Mounted Seismic Isolator TTB-Restrained-Double-Deflection-Isolators
IBC Compliant TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions. Features & Benefits Static load range from 250 – 1,000 lbs. offers several solutions for light and medium load applications Low natural frequency of 9 Hz at maximum load provides structure-borne noise attenuation in even the most difficult environments Low profile housing design permits vertical installation where space is restricted Built-in, seismic snubbing keeps equipment secure Damping ratio of 5:1 offers excellent energy dissipation Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern.

The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life.

The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.

Features & Benefits

  • Static load range from 250 – 1,000 lbs. offers several solutions for light and medium load applications
  • Low natural frequency of 9 Hz at maximum load provides structure-borne noise attenuation in even the most difficult environments
  • Low profile housing design permits vertical installation where space is restricted
  • Built-in, seismic snubbing keeps equipment secure
  • Damping ratio of 5:1 offers excellent energy dissipation

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TTB-Restrained-Double-Deflection-Isolators
Product Name Neoprene/Elastomeric Floor Mounted Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HRSP-Spring-&-Elastomeric-Positioning-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Ceiling Mounted Vibration Hanger - Rod-Stiffeners - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Ceiling Mounted Vibration Hanger - LPSH-Low-Profile-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Ceiling Mounted Vibration Hanger - HSA-Spring-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details