Isotech, Inc. Ceiling Mounted Vibration Hanger SAB-SINGLE-ARM-BRACE

Description
The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material - typically channel strut or angle steel - is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved.
Request a Quote
Description
The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material - typically channel strut or angle steel - is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mounted Vibration Hanger - SAB-SINGLE-ARM-BRACE - Isotech, Inc.
Hatfield, PA, United States
Ceiling Mounted Vibration Hanger
SAB-SINGLE-ARM-BRACE
Ceiling Mounted Vibration Hanger SAB-SINGLE-ARM-BRACE
The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material - typically channel strut or angle steel - is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved.

The SAB Single Arm Brace is for restraining non-isolated, rigidly attached suspended piping, ductwork, electrical services and various suspended equipment. VMC Group single arm braces consist of two brackets that allow the brace a full range of motion in all directions. This provides easy installation and saves on contractor labor costs. The bracing material - typically channel strut or angle steel - is contractor supplied and cut-to-size in the field. The brackets are available in two sizes. The SAB-1 is designed for attachment to the pipe hanger and anchoring into steel. The SAB-2 incorporates two anchor bolt holes for attachment to concrete. The SAB Series requires only one brace per transverse location and one brace per longitudinal location. The braces are installed at 45° from the horizontal place of the equipment and perpendicular to each other at either end of the equipment. The VMC Group SAB Series strictly complies with the International Building Code. The SAB Single Arm Brace meets the highest quality standards. They have been independently tested, rated and are FM Approved.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SAB-SINGLE-ARM-BRACE
Product Name Ceiling Mounted Vibration Hanger
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - WX-SPECIAL-WF-FAN-CONSTRUCTION-BASES - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Cylindrical Stud Mount Vibration Isolator - STUD-MOUNTS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Model D 10-28, Oil Damper - D-10-28 - Isotech, Inc.
Specs
Rod Diameter 0.3937 inch (10 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Spring Floor Mounted Seismic Isolator - MSS-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details