Isotech, Inc. Vibration Isolator SR-Structural-Channel-Bases-for-Fans

Description
IBC Compliant The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SR Series are available in various shapes and sizes. VMC SR Structural Channel Bases for Fans are designed for fan wheel diameters from 12″ – 73″ and support motors up to 100hp. They are available for single width and double width fans, classes I,II & III. Bases can be fabricated without motor sliderails for use in other fan arrangements without an integral base. VMC Group Structural Channel Bases for Fans help maintain proper drive alignment and resist starting torque. The isolator housings are identical in height within each series and come with easily accessible bolt holes for simplified installation. An elastomeric acoustical cup eliminates high frequency vibration, while color-coded springs permit ease of identification of load capacity. Spring housings have internal adjustments for use in most seismic and wind applications. Their rugged steel housing is designed to handle high wind and high seismic forces up to 2.0g. When an equipment submittal drawing is provided to the VMC Engineering Services division, a properly designed base or rail drawing, indicating seismic isolator model numbers is produced for customer approval. Once approved, drawings are provided to our manufacturing department for fabrication and shipment. Features & Benefits Multiple deflections available Unitized base with integral motorslide rails For use with multiple single or double width fans Various shapes and sizes available Seismic capacity up to 2.0g International Building Code® (IBC) compliant Applications Fans
Request a Quote
Description
IBC Compliant The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SR Series are available in various shapes and sizes. VMC SR Structural Channel Bases for Fans are designed for fan wheel diameters from 12″ – 73″ and support motors up to 100hp. They are available for single width and double width fans, classes I,II & III. Bases can be fabricated without motor sliderails for use in other fan arrangements without an integral base. VMC Group Structural Channel Bases for Fans help maintain proper drive alignment and resist starting torque. The isolator housings are identical in height within each series and come with easily accessible bolt holes for simplified installation. An elastomeric acoustical cup eliminates high frequency vibration, while color-coded springs permit ease of identification of load capacity. Spring housings have internal adjustments for use in most seismic and wind applications. Their rugged steel housing is designed to handle high wind and high seismic forces up to 2.0g. When an equipment submittal drawing is provided to the VMC Engineering Services division, a properly designed base or rail drawing, indicating seismic isolator model numbers is produced for customer approval. Once approved, drawings are provided to our manufacturing department for fabrication and shipment. Features & Benefits Multiple deflections available Unitized base with integral motorslide rails For use with multiple single or double width fans Various shapes and sizes available Seismic capacity up to 2.0g International Building Code® (IBC) compliant Applications Fans
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator - SR-Structural-Channel-Bases-for-Fans - Isotech, Inc.
Hatfield, PA, United States
IBC Compliant The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SR Series are available in various shapes and sizes. VMC SR Structural Channel Bases for Fans are designed for fan wheel diameters from 12″ – 73″ and support motors up to 100hp. They are available for single width and double width fans, classes I,II & III. Bases can be fabricated without motor sliderails for use in other fan arrangements without an integral base. VMC Group Structural Channel Bases for Fans help maintain proper drive alignment and resist starting torque. The isolator housings are identical in height within each series and come with easily accessible bolt holes for simplified installation. An elastomeric acoustical cup eliminates high frequency vibration, while color-coded springs permit ease of identification of load capacity. Spring housings have internal adjustments for use in most seismic and wind applications. Their rugged steel housing is designed to handle high wind and high seismic forces up to 2.0g. When an equipment submittal drawing is provided to the VMC Engineering Services division, a properly designed base or rail drawing, indicating seismic isolator model numbers is produced for customer approval. Once approved, drawings are provided to our manufacturing department for fabrication and shipment. Features & Benefits Multiple deflections available Unitized base with integral motorslide rails For use with multiple single or double width fans Various shapes and sizes available Seismic capacity up to 2.0g International Building Code® (IBC) compliant Applications Fans

IBC Compliant

The VMC Group SR Structural Channel Bases for Fans are structural steel channel bases with motorslide rails and open spring isolators with 1″ – 5″ deflection. The SR Series are available in various shapes and sizes.

VMC SR Structural Channel Bases for Fans are designed for fan wheel diameters from 12″ – 73″ and support motors up to 100hp. They are available for single width and double width fans, classes I,II & III. Bases can be fabricated without motor sliderails for use in other fan arrangements without an integral base. VMC Group Structural Channel Bases for Fans help maintain proper drive alignment and resist starting torque. The isolator housings are identical in height within each series and come with easily accessible bolt holes for simplified installation. An elastomeric acoustical cup eliminates high frequency vibration, while color-coded springs permit ease of identification of load capacity. Spring housings have internal adjustments for use in most seismic and wind applications. Their rugged steel housing is designed to handle high wind and high seismic forces up to 2.0g.

When an equipment submittal drawing is provided to the VMC Engineering Services division, a properly designed base or rail drawing, indicating seismic isolator model numbers is produced for customer approval. Once approved, drawings are provided to our manufacturing department for fabrication and shipment.

Features & Benefits
Multiple deflections available
Unitized base with integral motorslide rails
For use with multiple single or double width fans
Various shapes and sizes available
Seismic capacity up to 2.0g
International Building Code® (IBC) compliant

Applications
Fans

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SR-Structural-Channel-Bases-for-Fans
Product Name Vibration Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - LPRSH-Low-Profile-Rubber-and-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - Isolated-Guides-and-Anchors - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - QFFN-Neoprene-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details