Isotech, Inc. Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic Multiple-Layer-Pads-1

Description
IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets – 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. FEATURES & BENEFITS Four load ranges from 120 – 360 lbs. per 2” square segment satisfy a wide variety of deflection requirements Thin web separating square segments permits easy cut-to-fit for required equipment loading Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer APPLICATIONS Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote Datasheet
Description
IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets – 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. FEATURES & BENEFITS Four load ranges from 120 – 360 lbs. per 2” square segment satisfy a wide variety of deflection requirements Thin web separating square segments permits easy cut-to-fit for required equipment loading Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer APPLICATIONS Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic - Multiple-Layer-Pads-1 - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic
Multiple-Layer-Pads-1
Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic Multiple-Layer-Pads-1
IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations. The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets – 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. FEATURES & BENEFITS Four load ranges from 120 – 360 lbs. per 2” square segment satisfy a wide variety of deflection requirements Thin web separating square segments permits easy cut-to-fit for required equipment loading Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer APPLICATIONS Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration transmissions in non-critical installations.

The EZ Cut Series are made up of molded elastomeric (Durulene™) pads in standard size sheets – 18″ x 18″ x 3/4″ thick, consisting of 2″ square segments. A thin web separates the segments and can easily be cut to fit the required loading and shape of equipment bases. The EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.

FEATURES & BENEFITS

  • Four load ranges from 120 – 360 lbs. per 2” square segment satisfy a wide variety of deflection requirements
  • Thin web separating square segments permits easy cut-to-fit for required equipment loading
  • Color-coded, oil-resistant elastomer provides simple identification and durability
  • Weather-resistant Durulene™ elastomer

APPLICATIONS

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site Datasheet

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Multiple-Layer-Pads-1
Product Name Vibration Isolators & Mounts // Vibration Isolation Pad Mounts // MAXI-FLEX EZ CUT PADS, Neoprene/Elastomeric Floor Mounted Non-Seismic
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details
Ceiling Mounted Vibration Hanger - HRO-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - CPF-Pouring-Forms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - ASFM-Jack-Up-Isolator-for-Floating-Floors - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details