Isotech, Inc. Roller Air Bearing Roller-Air-Bearings

Description
Another breakthrough innovation from OAV in air bearing technology is the Roller Air Bearing. This time an ultra-precision, hard install, fixed location rotary air bearing to replace your conventional bearings. The result: no friction, no contact, requires no maintenance, indefinite operating life, and no heat generation at high speeds.
Request a Quote
Description
Another breakthrough innovation from OAV in air bearing technology is the Roller Air Bearing. This time an ultra-precision, hard install, fixed location rotary air bearing to replace your conventional bearings. The result: no friction, no contact, requires no maintenance, indefinite operating life, and no heat generation at high speeds.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Air Bearing - Roller-Air-Bearings - Isotech, Inc.
Hatfield, PA, United States
Roller Air Bearing
Roller-Air-Bearings
Roller Air Bearing Roller-Air-Bearings
Another breakthrough innovation from OAV in air bearing technology is the Roller Air Bearing. This time an ultra-precision, hard install, fixed location rotary air bearing to replace your conventional bearings. The result: no friction, no contact, requires no maintenance, indefinite operating life, and no heat generation at high speeds.

Another breakthrough innovation from OAV in air bearing technology is the Roller Air Bearing. This time an ultra-precision, hard install, fixed location rotary air bearing to replace your conventional bearings. The result: no friction, no contact, requires no maintenance, indefinite operating life, and no heat generation at high speeds.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Air Bearings
Product Number Roller-Air-Bearings
Product Name Roller Air Bearing
Length 0.8661 to 2 inch (22 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Bushing - Air-Bushings - Isotech, Inc.
Specs
Load Capacity 2.79 to 292 lbs (1.26 to 133 kg)
Length 1.26 to 3.5 inch (32 to 89 mm)
View Details
Flat Rectangular Air Bearing - Flat-Rectangular-Air-Bearings - Isotech, Inc.
Specs
Shape FlatRectangular
Load Capacity 37.18 to 3638 lbs (16.86 to 1650 kg)
Height 0.5118 to 1.65 inch (13 to 42 mm)
View Details
Flat Round Air Bearing - Flat-Round-Air-Bearings - Isotech, Inc.
Specs
Shape FlatRound
Load Capacity 22.7 to 1403 lbs (10.3 to 636 kg)
Height 0.5118 to 2.76 inch (13 to 70 mm)
View Details
Vacuum Preloaded Air Bearing - Vacuum-Preloaded-Air-Bearings - Isotech, Inc.
Specs
Preload VacuumPreload
Load Capacity 10.34 to 38.89 lbs (4.69 to 17.64 kg)
Height 0.8661 inch (22 mm)
View Details