Isotech, Inc. Vibration Isolation Pad Mount NRC-Pads

Description
IBC Compliant NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and vibration transmissions in non-critical installations. NRC is made up of two layers of ribbed elastomeric pads with a 1/2″ thick poro-elastic vibration absorptive pad made from recycled tire rubber bonded between them. Maximum pad size is 36″ X 36″ X 1″ thick. Pads are available from stock in standard sizes up to 18″ x 18″ x 1″ thick. Custom sizes are available. Features & Benefits Recommended loading of 5 – 60 psi Deflection of pads up to 0.18″ Alternating high and low ribs on the pads prevent equipment from “walking” and provide superior vibration isolation Durable poro-elastic vibration absorptive pad used as the middle layer is an improvement over the cork material used by others. Our material replaces cork which is both a natural resource and breaks down over time with material made from recycled tire rubber Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and vibration transmissions in non-critical installations. NRC is made up of two layers of ribbed elastomeric pads with a 1/2″ thick poro-elastic vibration absorptive pad made from recycled tire rubber bonded between them. Maximum pad size is 36″ X 36″ X 1″ thick. Pads are available from stock in standard sizes up to 18″ x 18″ x 1″ thick. Custom sizes are available. Features & Benefits Recommended loading of 5 – 60 psi Deflection of pads up to 0.18″ Alternating high and low ribs on the pads prevent equipment from “walking” and provide superior vibration isolation Durable poro-elastic vibration absorptive pad used as the middle layer is an improvement over the cork material used by others. Our material replaces cork which is both a natural resource and breaks down over time with material made from recycled tire rubber Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - NRC-Pads - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolation Pad Mount
NRC-Pads
Vibration Isolation Pad Mount NRC-Pads
IBC Compliant NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and vibration transmissions in non-critical installations. NRC is made up of two layers of ribbed elastomeric pads with a 1/2″ thick poro-elastic vibration absorptive pad made from recycled tire rubber bonded between them. Maximum pad size is 36″ X 36″ X 1″ thick. Pads are available from stock in standard sizes up to 18″ x 18″ x 1″ thick. Custom sizes are available. Features & Benefits Recommended loading of 5 – 60 psi Deflection of pads up to 0.18″ Alternating high and low ribs on the pads prevent equipment from “walking” and provide superior vibration isolation Durable poro-elastic vibration absorptive pad used as the middle layer is an improvement over the cork material used by others. Our material replaces cork which is both a natural resource and breaks down over time with material made from recycled tire rubber Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

NRC are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. NRC Pads are effective in preventing shock and vibration transmissions in non-critical installations.

NRC is made up of two layers of ribbed elastomeric pads with a 1/2″ thick poro-elastic vibration absorptive pad made from recycled tire rubber bonded between them. Maximum pad size is 36″ X 36″ X 1″ thick. Pads are available from stock in standard sizes up to 18″ x 18″ x 1″ thick. Custom sizes are available.

Features & Benefits

  • Recommended loading of 5 – 60 psi
  • Deflection of pads up to 0.18″
  • Alternating high and low ribs on the pads prevent equipment from “walking” and provide superior vibration isolation
  • Durable poro-elastic vibration absorptive pad used as the middle layer is an improvement over the cork material used by others. Our material replaces cork which is both a natural resource and breaks down over time with material made from recycled tire rubber

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number NRC-Pads
Product Name Vibration Isolation Pad Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HRSA-PR-Pre-Compressed-Spring-&-Elastomeric-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolator - CPF-Pouring-Forms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Machinery Vibration Pad -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Machinery Vibration Pad
View Details