Isotech, Inc. Double Deflection Isolator RD-Double-Deflection-Isolators

Description
IBC Compliant The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.50” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote
Description
IBC Compliant The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.50” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Deflection Isolator - RD-Double-Deflection-Isolators - Isotech, Inc.
Hatfield, PA, United States
Double Deflection Isolator
RD-Double-Deflection-Isolators
Double Deflection Isolator RD-Double-Deflection-Isolators
IBC Compliant The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes. The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight. Features & Benefits Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights 0.50” Load deflection provides accurate selection of isolators based on equipment requirements Tapped bolt holes permit more secure installation if required Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators Elastomer-coated isolators are color-coded for easy identification Contact The VMC Group for other engineered elastomeric compounds Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers

IBC Compliant

The RD Series are elastomeric flush-type isolators that provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment’s mounting holes.

The RD Series have ribbed, non-skid bases and may be installed with or without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes.

The RD Series isolators are embedded in colored elastomer. This color-coding system permits instant identification of loading capacities, and prevents installation errors. The RD Series offer deflections to 0.50″. Four different sizes offer a load capacity range of 10 to 4,000 lbs. per isolator – offering isolators that may be accurately selected for the equipment weight.

Features & Benefits

  • Static load range of 35 – 4,000 lbs. offers solutions for a wide range of equipment weights
  • 0.50” Load deflection provides accurate selection of isolators based on equipment requirements
  • Tapped bolt holes permit more secure installation if required
  • Ribbed isolator base provides a non-skid surface-eliminating the need to bolt machinery to the isolators
  • Elastomer-coated isolators are color-coded for easy identification
  • Contact The VMC Group for other engineered elastomeric compounds
  • Weather-resistant Durulene™ elastomer

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number RD-Double-Deflection-Isolators
Product Name Double Deflection Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Pad Mount - Elastogrip-1/2
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
Vibration Isolation Pad Mount - Shear-Flex-Isolator-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators-with-Shipping-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details