Isotech, Inc. Spring Floor Mounted Non-Seismic Isolator CE-Isolators

Description
IBC Compliant The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that provides superior isolation. CE Isolators are furnished with an external adjustment bolt and lock nut for use on equipment with centrally located accessible bolt holes. The series include resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance. Features & Benefits Eight housing sizes and several mounting options – with or without bolts – permit superior versatility over a wide range of applications Cast steel or welded steel housings offer exceptional durability Internal adjustment permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification for installation and inspection A powder-coated finish on the springs offers improved corrosion resistance Applications Air handling units Air conditioners Chillers Engine gensets Compressors Pumps Condensers
Request a Quote
Description
IBC Compliant The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that provides superior isolation. CE Isolators are furnished with an external adjustment bolt and lock nut for use on equipment with centrally located accessible bolt holes. The series include resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance. Features & Benefits Eight housing sizes and several mounting options – with or without bolts – permit superior versatility over a wide range of applications Cast steel or welded steel housings offer exceptional durability Internal adjustment permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification for installation and inspection A powder-coated finish on the springs offers improved corrosion resistance Applications Air handling units Air conditioners Chillers Engine gensets Compressors Pumps Condensers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Non-Seismic Isolator - CE-Isolators - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Non-Seismic Isolator
CE-Isolators
Spring Floor Mounted Non-Seismic Isolator CE-Isolators
IBC Compliant The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that provides superior isolation. CE Isolators are furnished with an external adjustment bolt and lock nut for use on equipment with centrally located accessible bolt holes. The series include resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance. Features & Benefits Eight housing sizes and several mounting options – with or without bolts – permit superior versatility over a wide range of applications Cast steel or welded steel housings offer exceptional durability Internal adjustment permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification for installation and inspection A powder-coated finish on the springs offers improved corrosion resistance Applications Air handling units Air conditioners Chillers Engine gensets Compressors Pumps Condensers

IBC Compliant

The CE Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CE Series feature a telescoping housing that provides superior isolation.

CE Isolators are furnished with an external adjustment bolt and lock nut for use on equipment with centrally located accessible bolt holes. The series include resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings.

The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance.

Features & Benefits

  • Eight housing sizes and several mounting options – with or without bolts – permit superior versatility over a wide range of applications
  • Cast steel or welded steel housings offer exceptional durability
  • Internal adjustment permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation
  • Telescoping housing provides lateral resistance
  • Color-coded springs provide easy identification for installation and inspection
  • A powder-coated finish on the springs offers improved corrosion resistance

Applications

  • Air handling units
  • Air conditioners
  • Chillers
  • Engine gensets
  • Compressors
  • Pumps
  • Condensers
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number CE-Isolators
Product Name Spring Floor Mounted Non-Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HRSP-Spring-&-Elastomeric-Positioning-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - WX-Special-WF-Fan-Construction-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - RDC2-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details