Isotech, Inc. Vibration Isolation Pad Mount Elastogrip-1/2"-Thick-Pads

Description
IBC Compliant Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations – engines, compressors, fans, generators, punch presses, and pumps. Elastogrip Pads are made of molded elastomer in a resilient waffle design. This unique design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength. Sheets are available with waffle embossing on one side of 1/2″ thick pads. Sheet sizes are available up to 24″ x 36″. Elastogrip Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. The pads are resistant to water, oils, cleaning compounds, and other environmental factors normally found in mechanical equipment rooms. Features & Benefits Load ranges from 60 to 120 psi satisfy a wide variety of deflection requirements Waffle design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength Strong waffle-embossed design provides exceptional gripping that requires no bolting or cementing Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations – engines, compressors, fans, generators, punch presses, and pumps. Elastogrip Pads are made of molded elastomer in a resilient waffle design. This unique design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength. Sheets are available with waffle embossing on one side of 1/2″ thick pads. Sheet sizes are available up to 24″ x 36″. Elastogrip Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. The pads are resistant to water, oils, cleaning compounds, and other environmental factors normally found in mechanical equipment rooms. Features & Benefits Load ranges from 60 to 120 psi satisfy a wide variety of deflection requirements Waffle design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength Strong waffle-embossed design provides exceptional gripping that requires no bolting or cementing Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - Elastogrip-1/2
Hatfield, PA, United States
Vibration Isolation Pad Mount
Elastogrip-1/2"-Thick-Pads
Vibration Isolation Pad Mount Elastogrip-1/2"-Thick-Pads
IBC Compliant Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations – engines, compressors, fans, generators, punch presses, and pumps. Elastogrip Pads are made of molded elastomer in a resilient waffle design. This unique design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength. Sheets are available with waffle embossing on one side of 1/2″ thick pads. Sheet sizes are available up to 24″ x 36″. Elastogrip Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. The pads are resistant to water, oils, cleaning compounds, and other environmental factors normally found in mechanical equipment rooms. Features & Benefits Load ranges from 60 to 120 psi satisfy a wide variety of deflection requirements Waffle design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength Strong waffle-embossed design provides exceptional gripping that requires no bolting or cementing Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations – engines, compressors, fans, generators, punch presses, and pumps.

Elastogrip Pads are made of molded elastomer in a resilient waffle design. This unique design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength. Sheets are available with waffle embossing on one side of 1/2″ thick pads. Sheet sizes are available up to 24″ x 36″.

Elastogrip Pads offer exceptional gripping – eliminating the need for bolting or cementing in most applications. The pads are resistant to water, oils, cleaning compounds, and other environmental factors normally found in mechanical equipment rooms.

Features & Benefits

  • Load ranges from 60 to 120 psi satisfy a wide variety of deflection requirements
  • Waffle design provides excellent tear and abrasion resistance with extremely high tensile and compressive strength
  • Strong waffle-embossed design provides exceptional gripping that requires no bolting or cementing
  • Color-coded, oil-resistant elastomer provides simple identification and durability
  • Weather-resistant Durulene™ elastomer

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Elastogrip-1/2"-Thick-Pads
Product Name Vibration Isolation Pad Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - TMRB-Neoprene-Isolation-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Ceiling Mounted Vibration Hanger - HRS-Spring-&-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Machinery Vibration Pad -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Machinery Vibration Pad
View Details