Isotech, Inc. Spring Floor Mounted Non-Seismic Isolator CP-ISOLATORS

Description
The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that provides superior isolation. CP Series Isolators are furnished with a centrally located positioning pin and internal adjustments that permit installation anywhere regardless of accessibility or the location of bolt holes in the equipment. The series includes resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance.
Request a Quote
Description
The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that provides superior isolation. CP Series Isolators are furnished with a centrally located positioning pin and internal adjustments that permit installation anywhere regardless of accessibility or the location of bolt holes in the equipment. The series includes resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Non-Seismic Isolator - CP-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Non-Seismic Isolator
CP-ISOLATORS
Spring Floor Mounted Non-Seismic Isolator CP-ISOLATORS
The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that provides superior isolation. CP Series Isolators are furnished with a centrally located positioning pin and internal adjustments that permit installation anywhere regardless of accessibility or the location of bolt holes in the equipment. The series includes resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance.

The CP Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The CP series feature a telescoping housing that provides superior isolation. CP Series Isolators are furnished with a centrally located positioning pin and internal adjustments that permit installation anywhere regardless of accessibility or the location of bolt holes in the equipment. The series includes resilient inserts that act as upper and lower housing guides and prevent metal-to-metal contact. Replaceable elastomeric acoustical non-skid pads are attached to the bottom of the housings. The housings are made of cast steel or welded steel for optimum strength and durability. All hardware is stainless steel or zinc-plated. Lightweight cast aluminum housings with electroplated hardware and springs are available for applications where mounting weights are a concern. The all-steel springs are color-coded for easy identification and offer a powder coated finish for improved corrosion resistance.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number CP-ISOLATORS
Product Name Spring Floor Mounted Non-Seismic Isolator
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - RHC/RHDC-NEOPRENE-HANGER-WITH-TABS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Spring Floor Mounted Non-Seismic Isolator - M-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Ceiling Mounted Vibration Hanger - HSA-SPRING-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Model D 10-28, Oil Damper - D-10-28 - Isotech, Inc.
Specs
Rod Diameter 0.3937 inch (10 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details