Isotech, Inc. Spring Floor Mounted Non-Seismic Isolator CAL-Aluminum-Housed-Isolators

Description
IBC Compliant VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. They are available in four mounting styles; style CAL-E (positioning bolt and nut), CAL-H (flat top plate), CAL-P (positioning pin), CAL-T (non-skid, ribbed elastomeric pads bonded to the top). The aluminum construction makes the isolators ideal for corrosive environments. They are available in 1″ and 2″ deflections for loads from 50 to 7,140 pounds. Features & Benefits Several mounting options with or without bolts permit superior versatility over a wide range of applications Cast aluminum is corrosion resistant and offers exceptional durability and weather resistance Internal or external leveling permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification from installation to inspection Powder-coated finish on the springs offers improved corrosion resistance Can be used in chemical applications where the chemical in use is not reactive to aluminum, but may be reactive to cast iron or steel Available in 1″ and 2″ deflections Applications Air handling units Air conditioners Engine gensets Compressors Chillers Pumps Condensers Marine
Request a Quote
Description
IBC Compliant VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. They are available in four mounting styles; style CAL-E (positioning bolt and nut), CAL-H (flat top plate), CAL-P (positioning pin), CAL-T (non-skid, ribbed elastomeric pads bonded to the top). The aluminum construction makes the isolators ideal for corrosive environments. They are available in 1″ and 2″ deflections for loads from 50 to 7,140 pounds. Features & Benefits Several mounting options with or without bolts permit superior versatility over a wide range of applications Cast aluminum is corrosion resistant and offers exceptional durability and weather resistance Internal or external leveling permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification from installation to inspection Powder-coated finish on the springs offers improved corrosion resistance Can be used in chemical applications where the chemical in use is not reactive to aluminum, but may be reactive to cast iron or steel Available in 1″ and 2″ deflections Applications Air handling units Air conditioners Engine gensets Compressors Chillers Pumps Condensers Marine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Non-Seismic Isolator - CAL-Aluminum-Housed-Isolators - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Non-Seismic Isolator
CAL-Aluminum-Housed-Isolators
Spring Floor Mounted Non-Seismic Isolator CAL-Aluminum-Housed-Isolators
IBC Compliant VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. They are available in four mounting styles; style CAL-E (positioning bolt and nut), CAL-H (flat top plate), CAL-P (positioning pin), CAL-T (non-skid, ribbed elastomeric pads bonded to the top). The aluminum construction makes the isolators ideal for corrosive environments. They are available in 1″ and 2″ deflections for loads from 50 to 7,140 pounds. Features & Benefits Several mounting options with or without bolts permit superior versatility over a wide range of applications Cast aluminum is corrosion resistant and offers exceptional durability and weather resistance Internal or external leveling permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation Telescoping housing provides lateral resistance Color-coded springs provide easy identification from installation to inspection Powder-coated finish on the springs offers improved corrosion resistance Can be used in chemical applications where the chemical in use is not reactive to aluminum, but may be reactive to cast iron or steel Available in 1″ and 2″ deflections Applications Air handling units Air conditioners Engine gensets Compressors Chillers Pumps Condensers Marine

IBC Compliant

VMC CAL Series Spring-Flex Isolators are cast aluminum-housed, adjustable spring isolators with telescoping top and bottom sections separated by resilient elastomeric inserts to limit horizontal motion. A non-skid elastomeric pad is bonded to the base plate, eliminating the need for bolting. They are available in four mounting styles; style CAL-E (positioning bolt and nut), CAL-H (flat top plate), CAL-P (positioning pin), CAL-T (non-skid, ribbed elastomeric pads bonded to the top).

The aluminum construction makes the isolators ideal for corrosive environments. They are available in 1″ and 2″ deflections for loads from 50 to 7,140 pounds.

Features & Benefits

  • Several mounting options with or without bolts permit superior versatility over a wide range of applications
  • Cast aluminum is corrosion resistant and offers exceptional durability and weather resistance
  • Internal or external leveling permits installation anywhere regardless of accessibility or the location of bolts in the machine base or foundation
  • Telescoping housing provides lateral resistance
  • Color-coded springs provide easy identification from installation to inspection
  • Powder-coated finish on the springs offers improved corrosion resistance
  • Can be used in chemical applications where the chemical in use is not reactive to aluminum, but may be reactive to cast iron or steel
  • Available in 1″ and 2″ deflections

Applications

  • Air handling units
  • Air conditioners
  • Engine gensets
  • Compressors
  • Chillers
  • Pumps
  • Condensers
  • Marine
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number CAL-Aluminum-Housed-Isolators
Product Name Spring Floor Mounted Non-Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - Non-Isolated-TELECURB® - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Cylindrical Stud Mount Vibration Isolator - Stud-Mounts - Isotech, Inc.
Specs
Application Vibration Isolation
Type Stud Plate Mount
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details
Vibration Isolator - ASFM-Jack-Up-Isolator-for-Floating-Floors - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details