Isotech, Inc. Spring Floor Mounted Seismic Isolator AEQM-(R)-Isolators

Description
IBC Compliant AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions – providing static deflections up to 2″ with loads up to 2,500 lbs. The AEQM Series Isolators consist of a steel spring isolator with elastomeric snubbing in all directions. An adjustable upward rebound plate limits motion to 1/4″ in all directions. The AEQM Series housing is made of cast ductile iron for superior strength and durability. The housing offers a port for adjusting the rebound plate and to inspect the spring. The springs are color-coded for proper identification of rated load capacity and have a powder coating for corrosion resistance. Isotech offers two different AEQM designs. The standard AEQM version is designed to provide sufficient restraint capacity when attaching the base plate to structural steel. However, when attaching to concrete or when increased strength in steel attachments is required, the AEQM (R) version provides a larger base plate to permit proper anchor bolt spacing. Features & Benefits Wide choice of load ranges provides deflections up to 2” with loads to 3,250 lbs. Heavy-duty design withstands a minimum of 1.0g of accelerated force in all directions High quality elastomeric cushions within a sturdy, ductile iron housing ensures long life and durability Elastomeric element to isolate high frequency vibrations Color-coded springs permit proper identification of load capacity and simple isolator inspection Applications Air handling units Fans Pumps (intertia bases) HVAC and electrical equipment Bases
Request a Quote
Description
IBC Compliant AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions – providing static deflections up to 2″ with loads up to 2,500 lbs. The AEQM Series Isolators consist of a steel spring isolator with elastomeric snubbing in all directions. An adjustable upward rebound plate limits motion to 1/4″ in all directions. The AEQM Series housing is made of cast ductile iron for superior strength and durability. The housing offers a port for adjusting the rebound plate and to inspect the spring. The springs are color-coded for proper identification of rated load capacity and have a powder coating for corrosion resistance. Isotech offers two different AEQM designs. The standard AEQM version is designed to provide sufficient restraint capacity when attaching the base plate to structural steel. However, when attaching to concrete or when increased strength in steel attachments is required, the AEQM (R) version provides a larger base plate to permit proper anchor bolt spacing. Features & Benefits Wide choice of load ranges provides deflections up to 2” with loads to 3,250 lbs. Heavy-duty design withstands a minimum of 1.0g of accelerated force in all directions High quality elastomeric cushions within a sturdy, ductile iron housing ensures long life and durability Elastomeric element to isolate high frequency vibrations Color-coded springs permit proper identification of load capacity and simple isolator inspection Applications Air handling units Fans Pumps (intertia bases) HVAC and electrical equipment Bases
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Seismic Isolator - AEQM-(R)-Isolators - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Seismic Isolator
AEQM-(R)-Isolators
Spring Floor Mounted Seismic Isolator AEQM-(R)-Isolators
IBC Compliant AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions – providing static deflections up to 2″ with loads up to 2,500 lbs. The AEQM Series Isolators consist of a steel spring isolator with elastomeric snubbing in all directions. An adjustable upward rebound plate limits motion to 1/4″ in all directions. The AEQM Series housing is made of cast ductile iron for superior strength and durability. The housing offers a port for adjusting the rebound plate and to inspect the spring. The springs are color-coded for proper identification of rated load capacity and have a powder coating for corrosion resistance. Isotech offers two different AEQM designs. The standard AEQM version is designed to provide sufficient restraint capacity when attaching the base plate to structural steel. However, when attaching to concrete or when increased strength in steel attachments is required, the AEQM (R) version provides a larger base plate to permit proper anchor bolt spacing. Features & Benefits Wide choice of load ranges provides deflections up to 2” with loads to 3,250 lbs. Heavy-duty design withstands a minimum of 1.0g of accelerated force in all directions High quality elastomeric cushions within a sturdy, ductile iron housing ensures long life and durability Elastomeric element to isolate high frequency vibrations Color-coded springs permit proper identification of load capacity and simple isolator inspection Applications Air handling units Fans Pumps (intertia bases) HVAC and electrical equipment Bases

IBC Compliant

AEQM Series Spring-Flex seismic isolators are capable of withstanding a minimum of 1.0g of accelerated force in all directions – providing static deflections up to 2″ with loads up to 2,500 lbs.

The AEQM Series Isolators consist of a steel spring isolator with elastomeric snubbing in all directions. An adjustable upward rebound plate limits motion to 1/4″ in all directions.

The AEQM Series housing is made of cast ductile iron for superior strength and durability. The housing offers a port for adjusting the rebound plate and to inspect the spring. The springs are color-coded for proper identification of rated load capacity and have a powder coating for corrosion resistance.

Isotech offers two different AEQM designs. The standard AEQM version is designed to provide sufficient restraint capacity when attaching the base plate to structural steel. However, when attaching to concrete or when increased strength in steel attachments is required, the AEQM (R) version provides a larger base plate to permit proper anchor bolt spacing.

Features & Benefits

  • Wide choice of load ranges provides deflections up to 2” with loads to 3,250 lbs.
  • Heavy-duty design withstands a minimum of 1.0g of accelerated force in all directions
  • High quality elastomeric cushions within a sturdy, ductile iron housing ensures long life and durability
  • Elastomeric element to isolate high frequency vibrations
  • Color-coded springs permit proper identification of load capacity and simple isolator inspection

Applications

  • Air handling units
  • Fans
  • Pumps (intertia bases)
  • HVAC and electrical equipment
  • Bases
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number AEQM-(R)-Isolators
Product Name Spring Floor Mounted Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Seismic Isolator - MSH-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Ceiling Mounted Vibration Hanger - LRC-Seismic-Cable-Restraint-System - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - SCE-Perimeter-Sponge - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - Floor-Drain - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details