Isotech, Inc. Vibration Isolation Pad Mount Multiple-Layer-Pads

Description
IBC Compliant Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of Shearflex Pads or Maxiflex Pads bonded to 1/16″ thick galvanized steel plates between each layer. Multiple layer pads come in pre-configured assemblies: two layers and one plate, three layers and two plates and four layers and three plates. A mounting hole can be provided with each configuration. Sizing comes in 2 square inch increments. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Features & Benefits Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Optional isolation type: Shearflex Pad or Maxiflex Pad configurations High load ranges available Multiple layer pads and plates offer extra deflection and load ranges Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote
Description
IBC Compliant Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of Shearflex Pads or Maxiflex Pads bonded to 1/16″ thick galvanized steel plates between each layer. Multiple layer pads come in pre-configured assemblies: two layers and one plate, three layers and two plates and four layers and three plates. A mounting hole can be provided with each configuration. Sizing comes in 2 square inch increments. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Features & Benefits Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Optional isolation type: Shearflex Pad or Maxiflex Pad configurations High load ranges available Multiple layer pads and plates offer extra deflection and load ranges Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Pad Mount - Multiple-Layer-Pads - Isotech, Inc.
Hatfield, PA, United States
Vibration Isolation Pad Mount
Multiple-Layer-Pads
Vibration Isolation Pad Mount Multiple-Layer-Pads
IBC Compliant Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of Shearflex Pads or Maxiflex Pads bonded to 1/16″ thick galvanized steel plates between each layer. Multiple layer pads come in pre-configured assemblies: two layers and one plate, three layers and two plates and four layers and three plates. A mounting hole can be provided with each configuration. Sizing comes in 2 square inch increments. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. Features & Benefits Color-coded, oil-resistant elastomer provides simple identification and durability Weather-resistant Durulene™ elastomer Optional isolation type: Shearflex Pad or Maxiflex Pad configurations High load ranges available Multiple layer pads and plates offer extra deflection and load ranges Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors

IBC Compliant

Multiple Layer Pads come in Shearflex or Maxiflex with a variety of layers of galvanized steel plates. Each assembly is cut to specified size and consists of required layers of Shearflex Pads or Maxiflex Pads bonded to 1/16″ thick galvanized steel plates between each layer. Multiple layer pads come in pre-configured assemblies: two layers and one plate, three layers and two plates and four layers and three plates.

A mounting hole can be provided with each configuration. Sizing comes in 2 square inch increments. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability.

Features & Benefits

  • Color-coded, oil-resistant elastomer provides simple identification and durability
  • Weather-resistant Durulene™ elastomer
  • Optional isolation type: Shearflex Pad or Maxiflex Pad configurations
  • High load ranges available
  • Multiple layer pads and plates offer extra deflection and load ranges

Applications

  • Air handling units
  • Fans
  • Pumps
  • Chillers
  • Air compressors
  • HVAC equipment
  • Power generation
  • Electrical transformers
  • Motors
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Multiple-Layer-Pads
Product Name Vibration Isolation Pad Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - P6300-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Vibration Isolator - WX-Special-WF-Fan-Construction-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details
Plate Mount Vibration Isolator - Plate-Mounts - Isotech, Inc.
Specs
Application Vibration Isolation
Type Plate Mount
View Details
Vibration Isolator - Floor-Drain - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details