Isotech North America Fluidized Calibration Bath Model 875 Ayres

Description
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer calibration. The result is a calibration system to National Standards. The performance is only matched by heat pipe technology. The profiles ae so small that the bath has been used by National Laboratories for fixed points of Indium through Aluminium, with great success. In comparison mode 2 sigma uncertainties of ±0.020°C at 300°C and ±0.035°C at 660°C can be obtained. This is the only product capable of covering a very wide temperature range without a change of thermal media. Like most fluidized bed baths, the 875 bath consists of a container of aluminium oxide powder with a porous base plate. Sufficient air is passed through the base plate to motivate the powder into a fluid like state so that it will flow, display buoyancy effects and have a good heat transfer characteristics. A disadvantage of many fluidized-bed baths is that good temperature stability and uniformity cannot be achieved in the fluidized medium itself. They are obtained by using large metal blocks or by inhibiting the fluidizing action int he powder around the work piece - either locally, or by completely collapsing the bed at the required temperature, this is not the case with the 875. A full evaluation report is available upon request.
Datasheet
Description
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer calibration. The result is a calibration system to National Standards. The performance is only matched by heat pipe technology. The profiles ae so small that the bath has been used by National Laboratories for fixed points of Indium through Aluminium, with great success. In comparison mode 2 sigma uncertainties of ±0.020°C at 300°C and ±0.035°C at 660°C can be obtained. This is the only product capable of covering a very wide temperature range without a change of thermal media. Like most fluidized bed baths, the 875 bath consists of a container of aluminium oxide powder with a porous base plate. Sufficient air is passed through the base plate to motivate the powder into a fluid like state so that it will flow, display buoyancy effects and have a good heat transfer characteristics. A disadvantage of many fluidized-bed baths is that good temperature stability and uniformity cannot be achieved in the fluidized medium itself. They are obtained by using large metal blocks or by inhibiting the fluidizing action int he powder around the work piece - either locally, or by completely collapsing the bed at the required temperature, this is not the case with the 875. A full evaluation report is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluidized Calibration Bath - Model 875 Ayres - Isotech North America
Colchester, VT, USA
Fluidized Calibration Bath
Model 875 Ayres
Fluidized Calibration Bath Model 875 Ayres
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer calibration. The result is a calibration system to National Standards. The performance is only matched by heat pipe technology. The profiles ae so small that the bath has been used by National Laboratories for fixed points of Indium through Aluminium, with great success. In comparison mode 2 sigma uncertainties of ±0.020°C at 300°C and ±0.035°C at 660°C can be obtained. This is the only product capable of covering a very wide temperature range without a change of thermal media. Like most fluidized bed baths, the 875 bath consists of a container of aluminium oxide powder with a porous base plate. Sufficient air is passed through the base plate to motivate the powder into a fluid like state so that it will flow, display buoyancy effects and have a good heat transfer characteristics. A disadvantage of many fluidized-bed baths is that good temperature stability and uniformity cannot be achieved in the fluidized medium itself. They are obtained by using large metal blocks or by inhibiting the fluidizing action int he powder around the work piece - either locally, or by completely collapsing the bed at the required temperature, this is not the case with the 875. A full evaluation report is available upon request.

The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent developments have enabled the baths facilities to be extended even further, it is now eminently suitable for Liquid in glass thermometer calibration. To achieve this the filter and exhaust system were re-designed to cope with the increased level of powder needed for Liquid In Glass thermometer calibration.
The result is a calibration system to National Standards. The performance is only matched by heat pipe technology. The profiles ae so small that the bath has been used by National Laboratories for fixed points of Indium through Aluminium, with great success. In comparison mode 2 sigma uncertainties of ±0.020°C at 300°C and ±0.035°C at 660°C can be obtained.
This is the only product capable of covering a very wide temperature range without a change of thermal media. Like most fluidized bed baths, the 875 bath consists of a container of aluminium oxide powder with a porous base plate. Sufficient air is passed through the base plate to motivate the powder into a fluid like state so that it will flow, display buoyancy effects and have a good heat transfer characteristics.
A disadvantage of many fluidized-bed baths is that good temperature stability and uniformity cannot be achieved in the fluidized medium itself. They are obtained by using large metal blocks or by inhibiting the fluidizing action int he powder around the work piece - either locally, or by completely collapsing the bed at the required temperature, this is not the case with the 875. A full evaluation report is available upon request.

Supplier's Site Datasheet

Technical Specifications

  Isotech North America
Product Category Water Baths
Product Number Model 875 Ayres
Product Name Fluidized Calibration Bath
Configuration Controlled Bath
Temperature Control Heating
Certifications Compliant to CE Regulations
Termperature Range 50 to 700 C (122 to 1292 F)
Temperautre Stability 0.0090 +/-F (0.0050 +/-C)
Unlock Full Specs
to access all available technical data

Similar Products

PC300 Immersion Circulator -  - Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Specs
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
View Details
Circulating Bath - BPC-05A - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
Parallel Tube Liquid Calibration Bath - Model 915LW - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Stirring
View Details
Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details