Isotech North America Datasheets for Water Baths

Water baths are refrigerated and heated in order provide thermal control.
Water Baths: Learn more

Product Name Notes
Deep Immersion Calibration Baths Available in Three Ranges Covering -80°C to 300 °C Stability of ±0.007 °C Deep immersion depth (470mm or 18.5”) with low filling costs Capable of calibrating...
The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005°C over the complete temperature range of -65°C to +300°C.
The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and...