Isotech North America Thermocouple Referencing Unit Model 842

Description
The function of this reference unit differs from other cased systems in that the temperature of the metal block in which the thermocouple and copper leads are inserted, actually varies with ambient temperature. A separate output signal is produced which is proportional to the difference between the environmental temperature and the actual reference temperature. The output signal can be fed directly into a computer or data logger to give accurate compensation over a large ambient range. A thermal reservoir, heavily insulated, contains the reference junction probes. The reservoir temperature slowly follows the ambient temperature; an electrical compensation device is thermally integrated with the reservoir and thus senses the reservoir temperature. The device produces an output proportional to the difference between the reservoir temperature and the reference temperature (usually 0°C). Units are housed in robust weatherproof enclosure. Easy access to terminal rails and block assembly is via a lockable front door.
Description
The function of this reference unit differs from other cased systems in that the temperature of the metal block in which the thermocouple and copper leads are inserted, actually varies with ambient temperature. A separate output signal is produced which is proportional to the difference between the environmental temperature and the actual reference temperature. The output signal can be fed directly into a computer or data logger to give accurate compensation over a large ambient range. A thermal reservoir, heavily insulated, contains the reference junction probes. The reservoir temperature slowly follows the ambient temperature; an electrical compensation device is thermally integrated with the reservoir and thus senses the reservoir temperature. The device produces an output proportional to the difference between the reservoir temperature and the reference temperature (usually 0°C). Units are housed in robust weatherproof enclosure. Easy access to terminal rails and block assembly is via a lockable front door.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Referencing Unit - Model 842 - Isotech North America
Colchester, VT, USA
Thermocouple Referencing Unit
Model 842
Thermocouple Referencing Unit Model 842
The function of this reference unit differs from other cased systems in that the temperature of the metal block in which the thermocouple and copper leads are inserted, actually varies with ambient temperature. A separate output signal is produced which is proportional to the difference between the environmental temperature and the actual reference temperature. The output signal can be fed directly into a computer or data logger to give accurate compensation over a large ambient range. A thermal reservoir, heavily insulated, contains the reference junction probes. The reservoir temperature slowly follows the ambient temperature; an electrical compensation device is thermally integrated with the reservoir and thus senses the reservoir temperature. The device produces an output proportional to the difference between the reservoir temperature and the reference temperature (usually 0°C). Units are housed in robust weatherproof enclosure. Easy access to terminal rails and block assembly is via a lockable front door.

The function of this reference unit differs from other cased systems in that the temperature of the metal block in which the thermocouple and copper leads are inserted, actually varies with ambient temperature. A separate output signal is produced which is proportional to the difference between the environmental temperature and the actual reference temperature. The output signal can be fed directly into a computer or data logger to give accurate compensation over a large ambient range. A thermal reservoir, heavily insulated, contains the reference junction probes. The reservoir temperature slowly follows the ambient temperature; an electrical compensation device is thermally integrated with the reservoir and thus senses the reservoir temperature. The device produces an output proportional to the difference between the reservoir temperature and the reference temperature (usually 0°C). Units are housed in robust weatherproof enclosure. Easy access to terminal rails and block assembly is via a lockable front door.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Voltage Dividers and Voltage References
Product Number Model 842
Product Name Thermocouple Referencing Unit
Type Voltage; Thermocouple Referencing Station
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1010QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Type Voltage
View Details
Kelvin-Varlley Voltage Divider - KVD-700 - IET Labs, Inc.
Specs
Type Voltage; Standard; Divider
Special Features Component; Precision Measurements or Calibrator; Continuously Variable
Decades 7
View Details
Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Specs
Type Voltage; Thermocouple Simulator
Operating Voltage 10 volts
Output Range 10 volts
View Details
TRIO 3 Channel Thermocouple Compensator - Model 885 - Isotech North America
Specs
Type Voltage; Thermocouple Compensator
Special Features Stand Alone or Bench
View Details