Isotech North America Datasheets for Voltage Dividers and Voltage References
Voltage dividers and voltage references provide highly-accurate reference voltages for calibration and testing purposes.
Voltage Dividers and Voltage References: Learn more
| Product Name | Notes |
|---|---|
| Up to 100 Channels Compact, Pre Wired Thermocouples Operates in High Ambients The TRU 937 (Temperature Reference Unit) supplies a stable and accurate 0°C or elevated Reference Temperatures between 45°C... | |
| The function of this reference unit differs from other cased systems in that the temperature of the metal block in which the thermocouple and copper leads are inserted, actually varies... | |
| The Isotech Trio is a low-cost, accurate, portable unit designed to compensate three thermocouples for the variations in EMF caused by the cold junction not being at the standard reference... |