Isotech North America TRIO 3 Channel Thermocouple Compensator Model 885

Description
The Isotech Trio is a low-cost, accurate, portable unit designed to compensate three thermocouples for the variations in EMF caused by the cold junction not being at the standard reference temperature of 0°C. Tables are available for each thermocouple combination which gives the voltage versus temperature variation. The Trio senses the ambient temperature and generates an electrical voltage to cancel out the variation, thus providing equivalent of a 0°C cold junction reference bath. The Isotech Trio contains three electronic networks, incorporating a temperature-sensitiv e element which is thermally integrated with the thermocouple cold junction for maximum precision. The Trio is manufactured to the highest standards and after assembly each unit is calibrated to ensure conformance to the relevant thermocouple table. A wide range of thermocouple types are available. As standard, six thermocouple combinations are offered to customer requirements. The internal structure of the Trio allows either one, two or three thermocouple types to be compensated.
Description
The Isotech Trio is a low-cost, accurate, portable unit designed to compensate three thermocouples for the variations in EMF caused by the cold junction not being at the standard reference temperature of 0°C. Tables are available for each thermocouple combination which gives the voltage versus temperature variation. The Trio senses the ambient temperature and generates an electrical voltage to cancel out the variation, thus providing equivalent of a 0°C cold junction reference bath. The Isotech Trio contains three electronic networks, incorporating a temperature-sensitiv e element which is thermally integrated with the thermocouple cold junction for maximum precision. The Trio is manufactured to the highest standards and after assembly each unit is calibrated to ensure conformance to the relevant thermocouple table. A wide range of thermocouple types are available. As standard, six thermocouple combinations are offered to customer requirements. The internal structure of the Trio allows either one, two or three thermocouple types to be compensated.

Suppliers

Company
Product
Description
Supplier Links
TRIO 3 Channel Thermocouple Compensator - Model 885 - Isotech North America
Colchester, VT, USA
TRIO 3 Channel Thermocouple Compensator
Model 885
TRIO 3 Channel Thermocouple Compensator Model 885
The Isotech Trio is a low-cost, accurate, portable unit designed to compensate three thermocouples for the variations in EMF caused by the cold junction not being at the standard reference temperature of 0°C. Tables are available for each thermocouple combination which gives the voltage versus temperature variation. The Trio senses the ambient temperature and generates an electrical voltage to cancel out the variation, thus providing equivalent of a 0°C cold junction reference bath. The Isotech Trio contains three electronic networks, incorporating a temperature-sensitiv e element which is thermally integrated with the thermocouple cold junction for maximum precision. The Trio is manufactured to the highest standards and after assembly each unit is calibrated to ensure conformance to the relevant thermocouple table. A wide range of thermocouple types are available. As standard, six thermocouple combinations are offered to customer requirements. The internal structure of the Trio allows either one, two or three thermocouple types to be compensated.

The Isotech Trio is a low-cost, accurate, portable unit designed to compensate three thermocouples for the variations in EMF caused by the cold junction not being at the standard reference temperature of 0°C. Tables are available for each thermocouple combination which gives the voltage versus temperature variation. The Trio senses the ambient temperature and generates an electrical voltage to cancel out the variation, thus providing equivalent of a 0°C cold junction reference bath. The Isotech Trio contains three electronic networks, incorporating a temperature-sensitive element which is thermally integrated with the thermocouple cold junction for maximum precision. The Trio is manufactured to the highest standards and after assembly each unit is calibrated to ensure conformance to the relevant thermocouple table. A wide range of thermocouple types are available. As standard, six thermocouple combinations are offered to customer requirements. The internal structure of the Trio allows either one, two or three thermocouple types to be compensated.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Voltage Dividers and Voltage References
Product Number Model 885
Product Name TRIO 3 Channel Thermocouple Compensator
Type Voltage; Thermocouple Compensator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1004-2.5QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Type Voltage
View Details
Kelvin-Varlley Voltage Divider - KVD-600 - IET Labs, Inc.
Specs
Type Voltage; Standard; Divider
Special Features Component; Precision Measurements or Calibrator; Continuously Variable
Decades 7
View Details
Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Specs
Type Voltage; Thermocouple Simulator
Operating Voltage 10 volts
Output Range 10 volts
View Details
Multi-Channel Referencing Unit - TRU 937 - Isotech North America
Specs
Type Voltage; Thermocouple Referencing Station
Special Features RackMount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details