Introtek International Miniaturized Air Bubble Sensor MABS

Description
INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK will integrate special components to supply custom sensor package. INTROTEK pulse-type ultrasound provides highly reliable, non-invasive air detection capabilities in critical applications where the safety of a patient or the integrity of a process is essential. Many of the variables which affect the accuracy of amplitude based on continuous wave ultrasound are greatly reduced, if not eliminated, by pulse-type technology.
Description
INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK will integrate special components to supply custom sensor package. INTROTEK pulse-type ultrasound provides highly reliable, non-invasive air detection capabilities in critical applications where the safety of a patient or the integrity of a process is essential. Many of the variables which affect the accuracy of amplitude based on continuous wave ultrasound are greatly reduced, if not eliminated, by pulse-type technology.

Suppliers

Company
Product
Description
Supplier Links
Miniaturized Air Bubble Sensor - MABS - Introtek International
Edgewood, NY, USA
Miniaturized Air Bubble Sensor
MABS
Miniaturized Air Bubble Sensor MABS
INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK will integrate special components to supply custom sensor package. INTROTEK pulse-type ultrasound provides highly reliable, non-invasive air detection capabilities in critical applications where the safety of a patient or the integrity of a process is essential. Many of the variables which affect the accuracy of amplitude based on continuous wave ultrasound are greatly reduced, if not eliminated, by pulse-type technology.

INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK will integrate special components to supply custom sensor package.

INTROTEK pulse-type ultrasound provides highly reliable, non-invasive air detection capabilities in critical applications where the safety of a patient or the integrity of a process is essential. Many of the variables which affect the accuracy of amplitude based on continuous wave ultrasound are greatly reduced, if not eliminated, by pulse-type technology.

Supplier's Site

Technical Specifications

  Introtek International
Product Category Ultrasonic Transducers
Product Number MABS
Product Name Miniaturized Air Bubble Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gage Transducer -  - Evident Scientific
Specs
Application General Purpose; Material, Section or Wall Thickness
Measurement Range 0.5000 to 125 mm (0.0197 to 4.92 inch)
View Details
ATK200 Airducer® Transducer - 39-038-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Automation control; Proximity sensing; Obstacle avoidance; Flow monitoring
Beam Angle 10 degrees
Measurement Range 100 to 3000 mm (3.94 to 118 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS-5 - Siemens Process Instrumentation
Specs
Application Wet wells, flumes, weirs, filter beds
Beam Angle 10 degrees
Measurement Range 305 to 7925 mm (12 to 312 inch)
View Details