Introtek International Datasheets for Ultrasonic Transducers

Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications.
Ultrasonic Transducers: Learn more

Product Name Notes
INTROTEK® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which...
INTROTEK® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger.
INTROTEK® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best...
INTROTEK® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes...
INTROTEK® miniaturized sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Each senor is built to INTROTEK unsurpassed quality and is 100% factory-tested before shipment. As a value-added provider, INTROTEK...
INTROTEK® optical sensing technology is designed to detect fluid on clear tubing in a variety of critical processes. Unwanted elements in fluid can be detected in order to ensure the...
INTROTEK® Point-Air Detection (PAD) Sensors incorporate the state-of-the-art, patented pulse-type ultrasonic circuitry. Integral to the sensor’s assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality control. Response times, time...
Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the...
INTROTEK's Drip Detect Sensor can be customized & designed to fit any drip chamber. This sleek, noninvasive designed sensor outputs a pulse for each drop of liquid accurately and dependably,...
The INTROTEK® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave...