Interpower IEC 60320 Sheet F Snap-in Power Outlet 83030630

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3/3.5mm Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3/3.5mm Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet F Snap-in Power Outlet - 83030630 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet F Snap-in Power Outlet
83030630
IEC 60320 Sheet F Snap-in Power Outlet 83030630
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3/3.5mm Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3/3.5mm

Terminal Material: Tin-plated brass

Sheet Style: Sheet F

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: Temperature rating is static environmental rating.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030630
Product Name IEC 60320 Sheet F Snap-in Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet J Snap-In Power Outlet; White - 83031220 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
20A/125V North American Screw Mount Receptacle - 88271100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031200 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details