Interpower 20A/125V North American Snap-In Receptacle 88232100

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/125V North American Snap-In Receptacle - 88232100 - Interpower
Oskaloosa, IA, United States
20A/125V North American Snap-In Receptacle
88232100
20A/125V North American Snap-In Receptacle 88232100
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG Max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals Static Environmental Temp Rating -20 C to 70 C

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88232100
Product Name 20A/125V North American Snap-In Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20 Duplex Receptacle - 88030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320Four Position Accessory Power Module - 83020141 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details