Interpower 15A/125V North American Snap-In Receptacle 88211100

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA 5-15 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals w/ wire binding screws Static Environmental Temp Rating -20ºC to70ºC
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA 5-15 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals w/ wire binding screws Static Environmental Temp Rating -20ºC to70ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Oskaloosa, IA, United States
15A/125V North American Snap-In Receptacle
88211100
15A/125V North American Snap-In Receptacle 88211100
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: NEMA 5-15 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals w/ wire binding screws Static Environmental Temp Rating -20ºC to70ºC

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: NEMA 5-15

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals w/ wire binding screws Static Environmental Temp Rating -20ºC to70ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88211100
Product Name 15A/125V North American Snap-In Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Three Function Single Fuse Power Entry Module - 83543020 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030360 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83011070 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details