Interpower NEMA L5-15 Plug 88020250

Description
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-15 Plug - 88020250 - Interpower
Oskaloosa, IA, United States
NEMA L5-15 Plug
88020250
NEMA L5-15 Plug 88020250
NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 75ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Copper Alloy Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG General Material: Thermoplastic CE Marking: no

NOTE: This is an Obsolete Part

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 75ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Copper Alloy

Plug/Socket Type: NEMA L5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 12 AWG

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88020250
Product Name NEMA L5-15 Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Hospital Grade Plug - 88030370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030510 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C19 Rewireable Connector - 83011431 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details