Interpower French/Belgian Black 16A/250VAC Socket 88052021

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: NFC 61.314 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; 25 to 35 degrees C for a short time. Resins:Perlex R5563
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: NFC 61.314 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; 25 to 35 degrees C for a short time. Resins:Perlex R5563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Oskaloosa, IA, United States
French/Belgian Black 16A/250VAC Socket
88052021
French/Belgian Black 16A/250VAC Socket 88052021
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-O Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: NFC 61.314 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; 25 to 35 degrees C for a short time. Resins:Perlex R5563

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-O

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/5

Plug/Socket Standard: NFC 61.314

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 2.5mm² max

General Material: See Remarks

CE Marking: no

REMARKS: Front and rear panel mount. Temp. per VDE normal house-hold; 25 to 35 degrees C for a short time. Resins:Perlex R5563

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052021
Product Name French/Belgian Black 16A/250VAC Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
Standards / Certifications RoHS; NFC 61.314
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details
16A/250V Continental European Plug - 88010802 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031200 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IEC 60320 C19 Cable Mount Connector - 888H320C - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details