Interpower 32/30A 6hr 15°º Receptacle 84232235

Description
Int'l Current Rating: 32A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Receptacle Color: Blue/Black CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 32A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Receptacle Color: Blue/Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Oskaloosa, IA, United States
32/30A 6hr 15°º Receptacle
84232235
32/30A 6hr 15°º Receptacle 84232235
Int'l Current Rating: 32A Int'l Voltage Rating: 200-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Receptacle Color: Blue/Black CE Marking: yes

Int'l Current Rating: 32A

Int'l Voltage Rating: 200-250VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *12AWG / 2.5mm²

Body Type : Receptacle

Color: Blue/Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84232235
Product Name 32/30A 6hr 15°º Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
IEC 60320 Four Position Accessory Power Module - 83020131 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details