Interpower 10A Brazil Surface Mount Receptacle 88040330

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR 14136 Plug/Socket Standard: NBR 14136 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Mounting screws included. Ambient temp. range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°º. Operational temp. range is -5°ºC to +80°ºC.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR 14136 Plug/Socket Standard: NBR 14136 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Mounting screws included. Ambient temp. range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°º. Operational temp. range is -5°ºC to +80°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Oskaloosa, IA, United States
10A Brazil Surface Mount Receptacle
88040330
10A Brazil Surface Mount Receptacle 88040330
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR 14136 Plug/Socket Standard: NBR 14136 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Mounting screws included. Ambient temp. range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°º. Operational temp. range is -5°ºC to +80°ºC.

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NBR 14136

Plug/Socket Standard: NBR 14136

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Mounting screws included. Ambient temp. range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°º. Operational temp. range is -5°ºC to +80°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040330
Product Name 10A Brazil Surface Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
Standards / Certifications NBR 14136
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Two Function Accessory Power Module - 83550031 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030220 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/250V North American Snap-In Receptacle - 88253100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details