Interpower NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing 88051030

Description
Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0/94 HB Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 12 AWG max General Material: See Remarks CE Marking: no REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Hinged cover with latch,lockable. Seal included.
Request a Quote Datasheet
Description
Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0/94 HB Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 12 AWG max General Material: See Remarks CE Marking: no REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Hinged cover with latch,lockable. Seal included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing - 88051030 - Interpower
Oskaloosa, IA, United States
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing
88051030
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing 88051030
Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0/94 HB Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 12 AWG max General Material: See Remarks CE Marking: no REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Hinged cover with latch,lockable. Seal included.

Current Rating: UL 15A, CSA 5A

Voltage Rating: 125VAC

Temperature Rating: -10ºC to 60ºC

Flammability Rating: UL 94 V-0/94 HB

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 5

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD 6

Plug/Socket Color: Brown

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: See Remarks

CE Marking: no

REMARKS: Materials: Aluminum/Polycarbonate housing.Polycarbonate UV, UL94V-O rated. InsertMaterial UL94HB. Hinged cover with latch,lockable. Seal included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88051030
Product Name NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details