Interpower NEMA 6-15 Hospital Grade Plug 88030370

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15 Hospital Grade Plug - 88030370 - Interpower
Oskaloosa, IA, United States
NEMA 6-15 Hospital Grade Plug
88030370
NEMA 6-15 Hospital Grade Plug 88030370
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 6-15

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Clear/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030370
Product Name NEMA 6-15 Hospital Grade Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030820 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details