Interpower 16/20A 6 Hour Plug, 2P 3W, IP44 84131205

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°C to +40°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°C to +40°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Oskaloosa, IA, United States
16/20A 6 Hour Plug, 2P 3W, IP44
84131205
16/20A 6 Hour Plug, 2P 3W, IP44 84131205
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 1.5mm² / 12 AWG Body Type : Plug General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temperature -25°C to +40°ºC.

Int'l Current Rating: 16A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 1.5mm² / 12 AWG

Body Type : Plug

General Material: Polyamide 6

Color: Blue/Black

CE Marking: yes

REMARKS: Ambient temperature -25°C to +40°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84131205
Product Name 16/20A 6 Hour Plug, 2P 3W, IP44
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
Europlug Non-Rewireable Plug - 88040030 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE 7/16
View Details
NEMA 5-20 Duplex Receptacle - 88030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details