Interpower 10A/250V Italian Plug 88010772

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Cable diameter 9.0mm max. Active pins with insulating sheath.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Cable diameter 9.0mm max. Active pins with insulating sheath.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Italian Plug - 88010772 - Interpower
Oskaloosa, IA, United States
10A/250V Italian Plug
88010772
10A/250V Italian Plug 88010772
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 25 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Cable diameter 9.0mm max. Active pins with insulating sheath.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 25 C

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23-16VII

Plug/Socket Standard: CEI 23-16

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Cable diameter 9.0mm max. Active pins with insulating sheath.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010772
Product Name 10A/250V Italian Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
Country Selection Italy
Standards / Certifications RoHS; CEI 23-16
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
NEMA 6-20 Hospital Grade Plug - 88030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details