Interpower 15A/250V Australian Hospital Grade Plug 88010860

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Oskaloosa, IA, United States
15A/250V Australian Hospital Grade Plug
88010860
15A/250V Australian Hospital Grade Plug 88010860
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 65 C Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Clear Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: 65 C

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: AS/NZS 3112

Plug/Socket Standard: AS/NZS 3112

Plug/Socket Color: Clear

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Polycarbonate

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010860
Product Name 15A/250V Australian Hospital Grade Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
Applications Hospital
Standards / Certifications AS/NZS 3112
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
NEMA 5-15 Hospital Grade Right Angled Plug - 88030270A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
United Kingdom/Ireland Rewireable Plug - 88040021 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
View Details
Double-Fused Two Function Power Entry Module - 83110170 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details