Interpower IEC 60320 C13 Rewireable Connector 83012500

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5 I.D.part number 55010160)
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5 I.D.part number 55010160)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Rewireable Connector - 83012500 - Interpower
Oskaloosa, IA, United States
IEC 60320 C13 Rewireable Connector
83012500
IEC 60320 C13 Rewireable Connector 83012500
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5 I.D.part number 55010160)

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 0

Solder Tabs: 0

Terminal Material: Brass

Sheet Style: C13

Mounting Style: Cable mount

General Material: Polyamide 6

Color: Black

CE Marking: yes

REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5 I.D.part number 55010160)

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83012500
Product Name IEC 60320 C13 Rewireable Connector
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable mount
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
Four Function Filtered Power Entry Module - 83544000 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
32/30 6 Hour Connector Red/Black 4P 5W IP44 - 84352305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details