Interpower NEMA 5-15 Hospital Grade Cable Mount Connector 88030280

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15 Hospital Grade Cable Mount Connector - 88030280 - Interpower
Oskaloosa, IA, United States
NEMA 5-15 Hospital Grade Cable Mount Connector
88030280
NEMA 5-15 Hospital Grade Cable Mount Connector 88030280
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Clear/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030280
Product Name NEMA 5-15 Hospital Grade Cable Mount Connector
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
NEMA L5-15 Flanged Outlet - 88030490 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; WD 6
View Details
15A/250V North American Snap-In Receptacle - 88242100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details