Interpower 16A/250V White Israeli Socket 88010581

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire General Material: Thermoplastic CE Marking: no REMARKS: Thermoplastic is UV and fireproof. Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80°ºC.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire General Material: Thermoplastic CE Marking: no REMARKS: Thermoplastic is UV and fireproof. Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V White Israeli Socket - 88010581 - Interpower
Oskaloosa, IA, United States
16A/250V White Israeli Socket
88010581
16A/250V White Israeli Socket 88010581
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire General Material: Thermoplastic CE Marking: no REMARKS: Thermoplastic is UV and fireproof. Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80°ºC.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: SI 32

Plug/Socket Standard: SI 32

Plug/Socket Color: White

Cable Selection: 3 wire

General Material: Thermoplastic

CE Marking: no

REMARKS: Thermoplastic is UV and fireproof. Ambient temperature range -5 to +35 C. Allowable temp. rise during use is +45 C. Operational temp. range is -5 to +80°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010581
Product Name 16A/250V White Israeli Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
Country Selection Israel
Standards / Certifications SI 32
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
IEC 60320 Sheet J Screw Mount Power Outlet - 83031010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details