Interpower IEC 60320 C13 Angled Rewireable Connector 83012521

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Angled Rewireable Connector - 83012521 - Interpower
Oskaloosa, IA, United States
IEC 60320 C13 Angled Rewireable Connector
83012521
IEC 60320 C13 Angled Rewireable Connector 83012521
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Brass Sheet Style: C13 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Brass

Sheet Style: C13

Mounting Style: Cable Mount

General Material: Polyamide 6

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83012521
Product Name IEC 60320 C13 Angled Rewireable Connector
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
Standards / Certifications RoHS; CE
Unlock Full Specs
to access all available technical data

Similar Products

Danish socket in Clear NEMA 12/4, IP65 Housing - 88052130 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030780 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 C8 Screw Mount Power Inlet - 83011500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details