Interpower United Kingdom/Ireland Cordset w/C13 Connector 86240020

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: Plug has a 13A fuse. IRAM markings may/maynot appear on C13 depending on MFG location. NOTE: Cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: Plug has a 13A fuse. IRAM markings may/maynot appear on C13 depending on MFG location. NOTE: Cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland Cordset w/C13 Connector - 86240020 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland Cordset w/C13 Connector
86240020
United Kingdom/Ireland Cordset w/C13 Connector 86240020
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: Plug has a 13A fuse. IRAM markings may/maynot appear on C13 depending on MFG location. NOTE: Cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 0.50m/1.64ft

Temperature Rating: -15ºC to 70ºC

Plug Type: United Kingdom BS 1363/A

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: yes

REMARKS: Plug has a 13A fuse. IRAM markings may/maynot appear on C13 depending on MFG location. NOTE: Cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86240020
Product Name United Kingdom/Ireland Cordset w/C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type BS 1363; United Kingdom BS 1363/A
Cord Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American Power Cord w/ NEMA 5-15 Plug - 86221480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Cordset w/C19 Straight Connector - 71804110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277200 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Italian 16Amp Cordset w/Angled C19 Connector - 86260080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details