Interpower Continental European 10Amp Cordset w/ C13 Connector 86231360

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 10Amp Cordset w/ C13 Connector - 86231360 - Interpower
Oskaloosa, IA, United States
Continental European 10Amp Cordset w/ C13 Connector
86231360
Continental European 10Amp Cordset w/ C13 Connector 86231360
Current Rating: 10A Voltage Rating: 250VAC Length: 0.50m/1.64ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 0.50m/1.64ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Cont.Eur.CEE 7/7

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: yes

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86231360
Product Name Continental European 10Amp Cordset w/ C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type CEE 7/7; Cont.Eur.CEE 7/7
Cord Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x10 AWG Cable - 86010620 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
North American 15Amp Cordset w/C13 Connector - 70404050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210730 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Class II Polarized Cord Set - 86222165 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details