Interpower North American 5x8 AWG Cable 86010670

Description
N.A. Current Rating: 28 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.7mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified. UV, sunlight, qand oil resistant.
Request a Quote
Description
N.A. Current Rating: 28 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.7mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified. UV, sunlight, qand oil resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 5x8 AWG Cable - 86010670 - Interpower
Oskaloosa, IA, United States
North American 5x8 AWG Cable
86010670
North American 5x8 AWG Cable 86010670
N.A. Current Rating: 28 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 5 Cond. Color Code: Blk/White/Green/Red/ Orang N.A. Cable Type: SOOW Cable Color: Black Approx. Outer Diameter: 20.7mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified. UV, sunlight, qand oil resistant.

N.A. Current Rating: 28

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 8 AWG

Number of Conductors: 5

Cond. Color Code: Blk/White/Green/Red/Orang

N.A. Cable Type: SOOW

Cable Color: Black

Approx. Outer Diameter: 20.7mm

General Material: Rubber

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: MSHA approved. This product is not UL or CSA certified. UV, sunlight, qand oil resistant.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010670
Product Name North American 5x8 AWG Cable
Cord Color Black
Number of Conductors 5
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North America 7Amp Cord Set w/ C5 Connector - 86220385 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 2X18AWG Cable - 86060190 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Chinese Power Cord - 86272000 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details