Interpower North American 3x14 AWG Fillerless White Cable 86040260

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Fillerless White Cable
86040260
North American 3x14 AWG Fillerless White Cable 86040260
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: White Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 18

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +60ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJT

Cable Color: White

Cable Standard: UL 62

Approx. Outer Diameter: 9.4mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86040260
Product Name North American 3x14 AWG Fillerless White Cable
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221590 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86231160 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x8 AWG Cable - 86010630 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
North American 13Amp Cordset w/C13 Connector - 70403020122 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details